web counter

Analog Devices Inc. ADP1755-EVALZEVALUATION BOARD FOR THE ADP1754/ADP1755

Analog Devices Inc. ADP1755-EVALZ Reference Design 1
Analog Devices Inc. ADP1755-EVALZ Reference Design 1
Analog Devices Inc. ADP1755-EVALZ Reference Design 1
Analog Devices Inc. ADP1755-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemTelecom Power SupplyProcessor Power ManagementServersDDR MemoryWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1755-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADP1755 linear regulator. This board is designed to provide a convenient platform for testing and evaluating the ADP1755 in a variety of instrumentation and measurement applications. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and adjustable soft-start. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADP1755-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP1755 linear regulator in instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1755
  • Max Output Current
    1.2A
  • Operating Supply Voltage
    3.6V
  • Operating Supply Current
    1.4mA
  • Nominal Supply Current
    1.4mA
  • Max Supply Current
    1.4mA
  • Max Output Voltage
    3V
  • Voltage - Output
    0.75V~3V
  • Min Input Voltage
    1.6V
  • Max Input Voltage
    3.6V
  • Utilized IC / Part
    ADP1755
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    750mV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    65dB
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 3.3V 150MA 4WLCSP6BUY