web counter

Microchip MIC68220YML EVMIC68220YML Evaluation Board

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialIndustrial Asset Tracking

ECAD Model:

Description

The Microchip Technology MIC68220YML-EV is a DC to DC multi-output power supply designed for industrial asset tracking, industrial automation, and industrial IoT applications. It features a wide input voltage range of 4.5V to 36V, and provides up to four regulated outputs with a maximum output current of 1.5A. The MIC68220YML-EV also features a wide operating temperature range of -40°C to +85°C, and is designed to meet the requirements of industrial applications. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The MIC68220YML-EV is a reliable and efficient power supply solution for industrial applications.