web counter

Microchip Technology AC164123BOARD DAUGHTER ETH PICTAIL PLUS

Microchip Technology AC164123 Reference Design 4
Microchip Technology AC164123 Reference Design 1
Microchip Technology AC164123 Reference Design 2
Microchip Technology AC164123 Reference Design 3
Microchip Technology AC164123 Reference Design 4
Microchip Technology AC164123 Reference Design 1
Microchip Technology AC164123 Reference Design 1
Microchip Technology AC164123 Reference Design 2
Microchip Technology AC164123 Reference Design 3
Microchip Technology AC164123 Reference Design 4

Applications:

Wired Communication >

Ethernet Card

End Products:

Communications and TelecomEthernet

ECAD Model:

Description

The Microchip Technology AC164123-AC164123, AC164123, Ethernet PICtail Plus Daughter Board based on ENC28J60 Ethernet Controller is a communications and telecom solution designed to provide a reliable and cost-effective way to connect to Ethernet networks. This board is equipped with an ENC28J60 Ethernet controller, which is a low-power, full-duplex, 10/100 Ethernet controller with an integrated MAC and PHY. It also features an on-board RJ-45 connector, allowing for easy connection to Ethernet networks. The board also includes a PICtail Plus connector, which allows for easy integration with Microchip's PIC microcontrollers. This board is ideal for applications such as remote monitoring, data logging, and industrial automation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Hardware
  • Series
    PICtail™
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Ethernet Control
  • Operating Supply Voltage
    3.3V
  • Interface
    Ethernet
  • Utilized IC / Part
    ENC28J60
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Ethernet Control Applications
  • Embedded
    Yes, MCU, 16/32-Bit
  • Secondary Attributes
    Requires PICtail™
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - ENC28J60-I/SP - ETHERNET CONTROLLER W/SPI,28SDIP6000RFQ
Microchip TechnologyIC ETHERNET CTLR SPI 28SSOP13BUY
Microchip TechnologyIC ETHERNET CTRLR W/SPI 28-SOIC96BUY
Microchip TechnologyIC, ENET CTRL IEEE 802.3, 10MBPS SSOP-28 - More Details3111RFQ
Microchip TechnologyMICROCHIP - ENC28J60-I/SS - CONTROLLER, ETHERNET, W/ SPI, 28SSOP0RFQ
Microchip TechnologyMICROCHIP - ENC28J60-I/SO - ETHERNET CONTROLLER W/SPI,28SOIC8RFQ
Microchip TechnologyMICROCHIP - ENC28J60-I/ML - Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, QFN, 28 Pins1RFQ
Microchip TechnologyIC ETHERNET CTRLR W/SPI 28SSOP65BUY
Microchip TechnologyIC ETHERNET CTRLR W/SPI 28-QFN208RFQ
Microchip TechnologyIC ETHERNET CTRLR W/SPI 28SOIC2RFQ