web counter

Microchip Technology AC164132MICROCHIP AC164132 ENC624J600, ENET, DAUGHTER BOARD

Microchip Technology AC164132 Reference Design 5
Microchip Technology AC164132 Reference Design 1
Microchip Technology AC164132 Reference Design 2
Microchip Technology AC164132 Reference Design 3
Microchip Technology AC164132 Reference Design 4
Microchip Technology AC164132 Reference Design 5
Microchip Technology AC164132 Reference Design 1
Microchip Technology AC164132 Reference Design 1
Microchip Technology AC164132 Reference Design 2
Microchip Technology AC164132 Reference Design 3
Microchip Technology AC164132 Reference Design 4
Microchip Technology AC164132 Reference Design 5

Applications:

Wired Communication >

Ethernet Card

End Products:

Communications and TelecomEthernet

ECAD Model:

Description

The Microchip Technology AC164132-AC164132 Fast 100Mbps Ethernet PICtail Plus Daughter Board for ENC624J600 Ethernet Controller is a communications and telecom solution designed to provide high-speed Ethernet connectivity. It features a PICtail Plus connector that allows for easy integration with a variety of Microchip microcontrollers. The board is equipped with an ENC624J600 Ethernet controller, which supports up to 100Mbps data transfer rates. It also includes a 10/100 Ethernet PHY, an RJ-45 connector, and a power supply. The board is designed to be used in a variety of applications, including industrial automation, medical, and consumer electronics. It is also RoHS compliant and is backed by a one-year warranty.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    100
  • Series
    PICtail™ Plus
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Ethernet Control
  • Operating Supply Voltage
    5V
  • Interface
    Ethernet, SPI
  • Utilized IC / Part
    ENC424J600, ENC624J600
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    Fast 100 Mbps Ethernet
  • Embedded
    No
  • Secondary Attributes
    Requires Pictail™ or Pictail™ Plus Host Board
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC LOGIC GATE UNIV 2INPUT SC70-67054RFQ
Abracon LLCCRYSTAL 25.0000MHZ 18PF SMD23200BUY
Microchip TechnologyMICROCHIP - ENC624J600-I/PT - CONTROLEUR ENET 10/100 64TQFP1020RFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-51903RFQ