web counter

Microchip Technology AC243005-1KIT MEMORY SERIAL SUPERFLASH 1

Microchip Technology AC243005-1 Reference Design 4
Microchip Technology AC243005-1 Reference Design 1
Microchip Technology AC243005-1 Reference Design 2
Microchip Technology AC243005-1 Reference Design 3
Microchip Technology AC243005-1 Reference Design 4
Microchip Technology AC243005-1 Reference Design 1
Microchip Technology AC243005-1 Reference Design 1
Microchip Technology AC243005-1 Reference Design 2
Microchip Technology AC243005-1 Reference Design 3
Microchip Technology AC243005-1 Reference Design 4

Applications:

Data Storage >

EEPROM Memory

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

The Microchip Technology AC243005-1 Serial Super Flash Kit 1 is a comprehensive development kit designed to help engineers quickly and easily evaluate and develop applications using SST Serial Flash devices. The kit includes a USB-based programmer, a serial flash device, and a comprehensive suite of software tools. The programmer is capable of programming and verifying SST Serial Flash devices with a wide range of densities, from 1Mb to 16Mb. The kit also includes a comprehensive suite of software tools, including a GUI-based Flash Programmer, a Flash File System, and a Flash Memory Analyzer. The Flash Programmer allows users to quickly and easily program and verify SST Serial Flash devices. The Flash File System provides a convenient way to store and manage data on SST Serial Flash devices. The Flash Memory Analyzer allows users to analyze the contents of SST Serial Flash devices. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The AC243005-1 Serial Super Flash Kit 1 is an ideal solution for engineers looking to quickly and easily evaluate and develop applications using SST Serial Flash devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Memory Types
    FLASH
  • Series
    PICtail™ Plus
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    Flash
  • Operating Supply Voltage
    9V
  • Memory Size
    8MB
  • Utilized IC / Part
    SST25VF016B, SST25VF064C, SST26VF032
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    PICtail™ Plus Expansion Connector
  • Secondary Attributes
    Headers for Access to Each IC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining