Microchip Technology AC243005-2SST SQI SuperFlash Evaluation Kit
The Microchip Technology AC243005-2 Super Flash Kit is a comprehensive development platform for SQI Serial Flash devices. It is designed to provide engineers with a comprehensive set of tools to quickly and easily develop, debug, and evaluate SQI Serial Flash devices. The kit includes a USB-based programmer, a development board, and a suite of software tools. The programmer supports a wide range of SQI Serial Flash devices, including the AC243005-2. The development board provides a convenient platform for testing and debugging SQI Serial Flash devices. The software tools provide a comprehensive set of features for programming, debugging, and evaluating SQI Serial Flash devices. The kit is ideal for communications and telecom applications, providing engineers with the tools they need to quickly and easily develop, debug, and evaluate SQI Serial Flash devices.
- TypeParameter
- Factory Lead Time3 Weeks
- SeriesPICtail™ Plus
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMemory
- FunctionFlash
- Utilized IC / PartSST26WF016B, SST26VF032B, SST26VF064B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesPICtail™ Plus Expansion Connector
- Secondary AttributesHeaders for Access to Each IC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC FLASH 64M SPI 104MHZ 8SOIJ | 30000 | RFQ | |
| Microchip Technology | Flash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 16-Pin SOIC T/R | 50 | BUY | |
| Microchip Technology | IC FLASH 64M SPI 104MHZ 16SOIC | 10 | RFQ | |
| Microchip Technology | Flash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 8-Pin SOIJ T/R | 2000 | BUY | |
| Microchip Technology | Flash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 8-Pin WDFN EP T/R | 35 | BUY | |
| Microchip Technology | 1.8V 16 MBIT SERIAL QUAD I/O (SQI) FLASH MEMORY | 0 | RFQ | |
| Microchip Technology | IC FLASH 64M SPI 104MHZ 8SOIJ | 2680 | RFQ | |
| Microchip Technology | Flash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 16-Pin SOIC Tube | 89 | BUY | |
| Microchip Technology | Flash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 8-Pin WDFN EP T/R | 29 | BUY |


Product
Brand
Articles
Tools