web counter

Microchip Technology AC320004-3MICROCHIP AC320004-3ETHERNET PHY BOARD, LAN8720A, RMII

Microchip Technology AC320004-3 Reference Design 6
Microchip Technology AC320004-3 Reference Design 1
Microchip Technology AC320004-3 Reference Design 2
Microchip Technology AC320004-3 Reference Design 3
Microchip Technology AC320004-3 Reference Design 4
Microchip Technology AC320004-3 Reference Design 5
Microchip Technology AC320004-3 Reference Design 6
Microchip Technology AC320004-3 Reference Design 1
Microchip Technology AC320004-3 Reference Design 1
Microchip Technology AC320004-3 Reference Design 2
Microchip Technology AC320004-3 Reference Design 3
Microchip Technology AC320004-3 Reference Design 4
Microchip Technology AC320004-3 Reference Design 5
Microchip Technology AC320004-3 Reference Design 6

Applications:

Wired Communication >

Ethernet Card

End Products:

Communications and TelecomEthernet Control

ECAD Model:

Description

The Microchip Technology AC320004-3 PHY Daughter Board is a high-performance, low-cost solution for adding Ethernet connectivity to embedded systems. It is based on the LAN8720A 10BASE-T/100BASE-TX PHY Ethernet transceiver, which provides a reliable and cost-effective solution for connecting embedded systems to Ethernet networks. The board features a 10/100 Mbps Ethernet port, a 10/100 Mbps auto-negotiation switch, and a 10/100 Mbps LED indicator. It is designed to be used with Microchip's PIC32MX microcontrollers, and is compatible with a wide range of Ethernet-enabled devices. The board is ideal for applications such as industrial automation, medical devices, and consumer electronics. It is also RoHS compliant and FCC certified.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Interface Board
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG BOOST ADJ 500MA 8SOIC1000RFQ