web counter

Microchip Technology AC320004-4LAN9303 PHY Switch Daughter Board

Microchip Technology AC320004-4 Reference Design 5
Microchip Technology AC320004-4 Reference Design 1
Microchip Technology AC320004-4 Reference Design 2
Microchip Technology AC320004-4 Reference Design 3
Microchip Technology AC320004-4 Reference Design 4
Microchip Technology AC320004-4 Reference Design 5
Microchip Technology AC320004-4 Reference Design 1
Microchip Technology AC320004-4 Reference Design 1
Microchip Technology AC320004-4 Reference Design 2
Microchip Technology AC320004-4 Reference Design 3
Microchip Technology AC320004-4 Reference Design 4
Microchip Technology AC320004-4 Reference Design 5

Applications:

Wired Communication >

Ethernet Card

End Products:

Communications and TelecomEthernet Control

ECAD Model:

Description

The Microchip Technology AC320004-4 PHY Daughter Board is a communications and telecom solution based on the LAN9303 Ethernet Switch PHY. It is designed to provide a high-performance, low-power, and cost-effective solution for Ethernet applications. The board features a single-port 10/100/1000 Mbps Ethernet PHY, a single-port 10/100 Mbps Ethernet PHY, and a single-port 10/100 Mbps Ethernet Switch. It also includes a USB 2.0 port, an I2C port, and a JTAG port for debugging. The board is designed to be used with a variety of Microchip microcontrollers, including the PIC32MX, PIC32MZ, and PIC32MZDA families. It is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X. The board is RoHS compliant and is designed to meet the requirements of industrial and commercial applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Interface Board
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents