web counter

Microchip Technology ADM00435MICROCHIP ADM00435EVAL BOARD, MCP1643 SYNC BOOST LED REG

Microchip Technology ADM00435 Reference Design 4
Microchip Technology ADM00435 Reference Design 1
Microchip Technology ADM00435 Reference Design 2
Microchip Technology ADM00435 Reference Design 3
Microchip Technology ADM00435 Reference Design 4
Microchip Technology ADM00435 Reference Design 1
Microchip Technology ADM00435 Reference Design 1
Microchip Technology ADM00435 Reference Design 2
Microchip Technology ADM00435 Reference Design 3
Microchip Technology ADM00435 Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementBoost Converter

ECAD Model:

Description

The Microchip Technology ADM00435 Evaluation Board is designed to evaluate the MCP1643 Synchronous Boost LED Constant Current Regulator. This board is a great tool for power management applications, as it allows users to easily test and evaluate the performance of the MCP1643 regulator. The board features a wide input voltage range of 4.5V to 28V, and can provide up to 1A of output current. It also includes a USB interface for easy programming and monitoring of the regulator. The board also includes a number of protection features, such as over-voltage, over-current, and short-circuit protection. With its easy-to-use design and robust features, the ADM00435 Evaluation Board is an ideal solution for testing and evaluating the MCP1643 regulator.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    0.35V~2.5V
  • Published
    2013
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    100mA
  • Output Current per Channel
    100mA
  • Utilized IC / Part
    MCP1643
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    25mA 50mA 75mA or 100mA
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADL5324ARKZ-R7 RF, AMP, 400MHZ-4GHZ, 0.5W, SOT89976RFQ