web counter

Microchip Technology ADM00566MCP1661 High-Voltage Boost and SEPIC Converters Evaluation Board

Microchip Technology ADM00566 Reference Design 6
Microchip Technology ADM00566 Reference Design 1
Microchip Technology ADM00566 Reference Design 2
Microchip Technology ADM00566 Reference Design 3
Microchip Technology ADM00566 Reference Design 4
Microchip Technology ADM00566 Reference Design 5
Microchip Technology ADM00566 Reference Design 6
Microchip Technology ADM00566 Reference Design 1
Microchip Technology ADM00566 Reference Design 1
Microchip Technology ADM00566 Reference Design 2
Microchip Technology ADM00566 Reference Design 3
Microchip Technology ADM00566 Reference Design 4
Microchip Technology ADM00566 Reference Design 5
Microchip Technology ADM00566 Reference Design 6

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementBoost ConverterSEPIC Converter

ECAD Model:

Description

The Microchip Technology ADM00566-ADM00566 Evaluation Board is designed to evaluate the performance of the MCP1661 High-Voltage Boost and SEPIC Converters. This board is ideal for power management applications, providing a wide range of input and output voltages. It features a wide input voltage range of 2.7V to 16V, and an adjustable output voltage range of 2.7V to 16V. The board also includes a USB interface for easy programming and monitoring of the converter. The board is designed to be used with the MCP1661 High-Voltage Boost and SEPIC Converters, and is a great tool for evaluating the performance of these converters.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 12V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP1661
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost, SEPIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLK BUFFER 1:6 1.2GHZ 24LFCSP4RFQ