web counter

Microchip Technology ADM00509MCP39F501 Power Monitoring Evaluation Board

Microchip Technology ADM00509 Reference Design 5
Microchip Technology ADM00509 Reference Design 1
Microchip Technology ADM00509 Reference Design 2
Microchip Technology ADM00509 Reference Design 3
Microchip Technology ADM00509 Reference Design 4
Microchip Technology ADM00509 Reference Design 5
Microchip Technology ADM00509 Reference Design 1
Microchip Technology ADM00509 Reference Design 1
Microchip Technology ADM00509 Reference Design 2
Microchip Technology ADM00509 Reference Design 3
Microchip Technology ADM00509 Reference Design 4
Microchip Technology ADM00509 Reference Design 5

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Instrumentation and MeasurementMetering

ECAD Model:

Description

The Microchip Technology ADM00509-ADM00509, ADM00509, PICtail Evaluation Board for MCP39F501 Power Monitor, Instrumentation and Measurement is a comprehensive evaluation board designed to help engineers quickly and easily evaluate the features and performance of the MCP39F501 Power Monitor. The board includes a PICtail connector, allowing it to be used with a variety of Microchip development tools. It also includes a USB interface, allowing it to be connected to a PC for data logging and analysis. The board includes a variety of features, such as a voltage reference, current sense amplifier, and voltage and current measurement capabilities. It also includes a variety of power monitoring and instrumentation features, such as power factor correction, harmonic distortion, and power quality monitoring. The board is ideal for applications such as energy metering, power monitoring, and instrumentation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP39F501
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Quad ADC Pipelined 40Msps 10-bit Serial 48-Pin LFCSP EP Tray30BUY
Analog Devices Inc.Quad ADC Pipelined 40Msps 10-bit Serial 48-Pin LFCSP EP T/R38BUY
Microchip TechnologyMCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube0RFQ
Analog Devices Inc.ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-327BUY
Analog Devices Inc.Quad ADC Pipelined 65Msps 10-bit Serial 48-Pin LFCSP EP Tray90RFQ