web counter

Microchip Technology ARD00455MICROCHIP ARD00455DEMO BOARD, MCP39F501 POWER MONITOR

Microchip Technology ARD00455 Reference Design 2
Microchip Technology ARD00455 Reference Design 1
Microchip Technology ARD00455 Reference Design 2
Microchip Technology ARD00455 Reference Design 1
Microchip Technology ARD00455 Reference Design 1
Microchip Technology ARD00455 Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Instrumentation and MeasurementMetering

ECAD Model:

Description

The Microchip Technology ARD00455 Demonstration Board is a versatile tool for measuring and monitoring energy and power. It is designed to work with the MCP39F501 Energy Metering/Power Monitoring IC, allowing users to quickly and easily evaluate the performance of the IC. The board features a wide range of instrumentation and measurement capabilities, including voltage and current measurement, power factor calculation, and energy metering. It also includes a graphical user interface for easy setup and configuration. The board is ideal for applications such as energy management, power monitoring, and instrumentation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP39F501
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology603RFQ