web counter

Microchip Technology DM320109CRYPTO AUTHENTICATION SOIC XPRO

Microchip Technology DM320109 Reference Design 11
Microchip Technology DM320109 Reference Design 1
Microchip Technology DM320109 Reference Design 2
Microchip Technology DM320109 Reference Design 3
Microchip Technology DM320109 Reference Design 4
Microchip Technology DM320109 Reference Design 5
Microchip Technology DM320109 Reference Design 6
Microchip Technology DM320109 Reference Design 7
Microchip Technology DM320109 Reference Design 8
Microchip Technology DM320109 Reference Design 9
Microchip Technology DM320109 Reference Design 10
Microchip Technology DM320109 Reference Design 11
Microchip Technology DM320109 Reference Design 1
Microchip Technology DM320109 Reference Design 1
Microchip Technology DM320109 Reference Design 2
Microchip Technology DM320109 Reference Design 3
Microchip Technology DM320109 Reference Design 4
Microchip Technology DM320109 Reference Design 5
Microchip Technology DM320109 Reference Design 6
Microchip Technology DM320109 Reference Design 7
Microchip Technology DM320109 Reference Design 8
Microchip Technology DM320109 Reference Design 9
Microchip Technology DM320109 Reference Design 10
Microchip Technology DM320109 Reference Design 11

Applications:

Interface >

I2C interface

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The Microchip Technology DM320109 Crypto Authentication SOIC Xplained-Pro Starter Kit is a comprehensive development platform for evaluating and developing secure authentication solutions. It includes the SAMD21-XPRO and AT88CKSCKTSOIC-XPRO Socket Board, as well as a range of computers and peripherals. The SAMD21-XPRO is a low-power, 32-bit ARM Cortex-M0+ microcontroller with a wide range of peripherals and features. The AT88CKSCKTSOIC-XPRO Socket Board is a secure socket board that supports the AT88CKSCKTSOIC-XPRO secure authentication device. The kit also includes a range of computers and peripherals, such as a USB cable, a USB-to-UART bridge, and a JTAG debugger. The kit is designed to provide a comprehensive development platform for evaluating and developing secure authentication solutions.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    CryptoAuthentication™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Anti Tamper and Security
  • Utilized IC / Part
    ATAES132A, ATECC108A, ATECC508A, ATECC608A, ATSHA204A
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Embedded
    Yes, MCU, 32-Bit
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC AUTHENTICATION CHIP 8UDFN5000RFQ
Texas InstrumentsIC OR CTRLR SRC SELECT 8TSSOP33BUY
ON SemiconductorDIODE SCHOTTKY 30V 200MA SOD52311171RFQ
Microchip TechnologyATMEL ATSAMD21J18A-MF 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0 , 48 MHz, 256 KB, 32 KB, 64 Pins, QFN10961RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 100BGA1088RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 64TQFP3000RFQ
Microchip TechnologyMICROCHIP - ATSAMD21J18A-AF - MCU, 32BIT, CORTEX-M0 , 48MHZ, TQFP-6410944RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 64QFN3985RFQ