web counter

Microchip Technology EVB-KSZ9893KSZ9893 PLUG-IN EVALUATION BOARD

Microchip Technology EVB-KSZ9893 Reference Design 9
Microchip Technology EVB-KSZ9893 Reference Design 1
Microchip Technology EVB-KSZ9893 Reference Design 2
Microchip Technology EVB-KSZ9893 Reference Design 3
Microchip Technology EVB-KSZ9893 Reference Design 4
Microchip Technology EVB-KSZ9893 Reference Design 5
Microchip Technology EVB-KSZ9893 Reference Design 6
Microchip Technology EVB-KSZ9893 Reference Design 7
Microchip Technology EVB-KSZ9893 Reference Design 8
Microchip Technology EVB-KSZ9893 Reference Design 9
Microchip Technology EVB-KSZ9893 Reference Design 1
Microchip Technology EVB-KSZ9893 Reference Design 1
Microchip Technology EVB-KSZ9893 Reference Design 2
Microchip Technology EVB-KSZ9893 Reference Design 3
Microchip Technology EVB-KSZ9893 Reference Design 4
Microchip Technology EVB-KSZ9893 Reference Design 5
Microchip Technology EVB-KSZ9893 Reference Design 6
Microchip Technology EVB-KSZ9893 Reference Design 7
Microchip Technology EVB-KSZ9893 Reference Design 8
Microchip Technology EVB-KSZ9893 Reference Design 9

Applications:

Wired Communication >

Ethernet Card

End Products:

Communications and TelecomBroadband AccessEthernet SwitchVoIP GatewaysIndustrial ControlBroadband CommunicationsSurveillance and Security SystemDSL Modem

ECAD Model:

Description

The Microchip Technology EVB-KSZ9893 is a Communications and Telecom Evaluation Board that is designed to evaluate the features of the KSZ9893 Plug-in Card. It is a versatile platform that allows users to quickly and easily evaluate the features of the KSZ9893 Plug-in Card. The board includes a variety of features such as a 10/100/1000 Ethernet port, two USB ports, and a JTAG port. It also includes a variety of LEDs and switches for easy configuration and testing. The board is designed to be used with the KSZ9893 Plug-in Card, which is a high-performance, low-power, single-chip Ethernet switch. The board is ideal for evaluating the features of the KSZ9893 Plug-in Card, such as its support for IEEE 802.3, IEEE 802.3u, and IEEE 802.3ab standards. It is also suitable for use in a variety of applications, such as industrial automation, automotive, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Ethernet
  • Utilized IC / Part
    KSZ9893
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 25.0000MHZ 10PF SMD38100RFQ
Microchip Technology4MHz PWM 1.2A Internal Inductor Buck Switcher with Soft-Start Power Good & Hype5000RFQ
Microchip Technology3-PORT GIGABIT ETHERNET SWITCH78RFQ