Microchip Technology EVB-USB3803USB 2.0 Mobile Hub Evaluation Board
Description
The Microchip Technology EVB-USB3803 is an evaluation board for the USB3803 USB 2.0 Mobile Hub Controller, a communications and telecom IC. This board is designed to help engineers evaluate the features and performance of the USB3803. It includes a USB3803 IC, a USB 2.0 hub controller, and a USB 2.0 hub port. The board also includes a USB 2.0 Type-A connector, a USB 2.0 Type-B connector, and a USB 2.0 Type-C connector. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. The EVB-USB3803 is an ideal tool for engineers to quickly and easily evaluate the features and performance of the USB3803.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time16 Weeks
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberUSB3803
- FunctionUSB 2.0 Hub
- Utilized IC / PartUSB3803
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC CONTROLLER USB 25WLCSP | 1738 | RFQ | |
| Microchip Technology | IC HUB CTLR 3PORT USB 2.0 25CSP | 15000 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 200MA SOT23-6 | 3000 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| Nidec Copal Electronics | SWITCH SLIDE SPDT 100MA 6V | 3600 | BUY |


Product
Brand
Articles
Tools