web counter

Microchip Technology EVB-USB4640Interface Development Tools USB4640 Hi-Speed HSIC USB Eval BRD

Microchip Technology EVB-USB4640 Reference Design 6
Microchip Technology EVB-USB4640 Reference Design 1
Microchip Technology EVB-USB4640 Reference Design 2
Microchip Technology EVB-USB4640 Reference Design 3
Microchip Technology EVB-USB4640 Reference Design 4
Microchip Technology EVB-USB4640 Reference Design 5
Microchip Technology EVB-USB4640 Reference Design 6
Microchip Technology EVB-USB4640 Reference Design 1
Microchip Technology EVB-USB4640 Reference Design 1
Microchip Technology EVB-USB4640 Reference Design 2
Microchip Technology EVB-USB4640 Reference Design 3
Microchip Technology EVB-USB4640 Reference Design 4
Microchip Technology EVB-USB4640 Reference Design 5
Microchip Technology EVB-USB4640 Reference Design 6

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsConsumer EquipmentsHandsetsDesktop PCFlat Panel DisplayMobile ApplicationsUltra Mobile PCSmart PhoneFlash CardPrintersCellular Phone

ECAD Model:

Description

The Microchip Technology EVB-USB4640 is an evaluation board for the USB4640 HSIC 1.0 to USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller. This board is designed for consumer electronics applications and provides a convenient platform for evaluating the USB4640 HSIC 1.0 to USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller. The board features two USB 2.0 ports, one for the host and one for the device, as well as a USB 2.0 hub controller. It also includes a flash media controller for ultra-fast data transfer speeds. The board is designed to be used with the USB4640 HSIC 1.0 to USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller and is ideal for evaluating the performance of the device.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB4640
  • Function
    USB 2.0 Hub
  • Utilized IC / Part
    USB4640
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-50RFQ