web counter

Microchip Technology EVB-USB4604USB4604 USB Controller Hub Evaluation Board

Microchip Technology EVB-USB4604 Reference Design 2
Microchip Technology EVB-USB4604 Reference Design 1
Microchip Technology EVB-USB4604 Reference Design 2
Microchip Technology EVB-USB4604 Reference Design 1
Microchip Technology EVB-USB4604 Reference Design 1
Microchip Technology EVB-USB4604 Reference Design 2

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsScannersPortableDVD PlayerLCD MonitorUSB HubSet-Top BoxPrintersUSB Interfaces

ECAD Model:

Description

The Microchip Technology EVB-USB4604 is an evaluation board for the USB4604 USB 2.0 Hub Controller. It is designed to help engineers evaluate the features and performance of the USB4604. The board includes a USB4604 USB 2.0 Hub Controller, a USB 2.0 Type-A connector, and a USB 2.0 Type-B connector. It also includes a power supply, a USB 2.0 cable, and a USB 2.0 hub. The board is ideal for consumer electronics applications such as USB hubs, USB charging stations, and USB audio/video devices. It is also suitable for industrial applications such as USB-based data acquisition and control systems. The board is easy to use and provides a convenient platform for evaluating the USB4604.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB4604
  • Function
    USB 2.0 Hub
  • Utilized IC / Part
    USB4604
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC USB HUB/FLASH CTLR 48QFN497RFQ
Microchip TechnologyUSB PORT POWER CONTROLLER2500RFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-36229RFQ
Murata Power Solutions Inc.DC DC CONVERTER 0.591-6V 30W14RFQ
Microchip TechnologyUSB PORT POWER CONTROLLER34RFQ
Murata ElectronicsCRYSTAL 24.0000MHZ 6PF SMD2949RFQ