web counter

Microchip Technology EVB-USB3740Daughter Cards & OEM Boards

Microchip Technology EVB-USB3740 Reference Design 3
Microchip Technology EVB-USB3740 Reference Design 1
Microchip Technology EVB-USB3740 Reference Design 2
Microchip Technology EVB-USB3740 Reference Design 3
Microchip Technology EVB-USB3740 Reference Design 1
Microchip Technology EVB-USB3740 Reference Design 1
Microchip Technology EVB-USB3740 Reference Design 2
Microchip Technology EVB-USB3740 Reference Design 3

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Microchip Technology EVB-USB3740 Evaluation Board is a versatile tool for evaluating the USB3740 High Speed USB Switch. This board is designed to provide a platform for testing and evaluating the USB3740 switch in consumer electronics applications. It features a USB3740 switch, a USB Type-A connector, and a USB Type-B connector. The board also includes a power supply, a USB cable, and a set of jumpers for configuring the switch. The EVB-USB3740 Evaluation Board is an ideal tool for testing and evaluating the USB3740 switch in consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Published
    2018
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB3740
  • Function
    Ethernet
  • Number of Channels
    2
  • Interface
    USB
  • Utilized IC / Part
    USB3740
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
STMicroelectronicsIC MTR DRV BIPOLAR 8-52V 36PWRSO810BUY
STMicroelectronicsIC MOTOR DRIVER PAR 36POWERSO600BUY