web counter

Microchip Technology EVB-USB3750EVAL BOARD USB3750

Microchip Technology EVB-USB3750 Reference Design 1
Microchip Technology EVB-USB3750 Reference Design 1
Microchip Technology EVB-USB3750 Reference Design 1
Microchip Technology EVB-USB3750 Reference Design 1

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Microchip Technology EVB-USB3750 is an evaluation board designed to provide USB 2.0 port protection with integrated switch and charger detection for consumer electronics. It features a USB3750 USB 2.0 port protection IC, which provides over-voltage, over-current, and short-circuit protection for USB ports. The board also includes a charger detection circuit, which can detect the type of charger connected to the USB port and adjust the power accordingly. The board is designed to be used with a variety of consumer electronics, such as smartphones, tablets, and other USB-powered devices. It is also compatible with USB Type-C and USB Power Delivery standards. The board is easy to use and provides a reliable solution for protecting USB ports from damage.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB3750
  • Function
    Ethernet
  • Interface
    USB
  • Utilized IC / Part
    USB3750
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
STMicroelectronicsHIGH EFFICIENCY DIGITAL INPUT AU164BUY