web counter

Microchip Technology EVB-USB4624BCUHBOARD EVAL USB4624 HUB

Microchip Technology EVB-USB4624BCUH Reference Design 5
Microchip Technology EVB-USB4624BCUH Reference Design 1
Microchip Technology EVB-USB4624BCUH Reference Design 2
Microchip Technology EVB-USB4624BCUH Reference Design 3
Microchip Technology EVB-USB4624BCUH Reference Design 4
Microchip Technology EVB-USB4624BCUH Reference Design 5
Microchip Technology EVB-USB4624BCUH Reference Design 1
Microchip Technology EVB-USB4624BCUH Reference Design 1
Microchip Technology EVB-USB4624BCUH Reference Design 2
Microchip Technology EVB-USB4624BCUH Reference Design 3
Microchip Technology EVB-USB4624BCUH Reference Design 4
Microchip Technology EVB-USB4624BCUH Reference Design 5

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsScannersPortableDVD PlayerLCD MonitorUSB HubSet-Top BoxPrintersUSB Interfaces

ECAD Model:

Description

The Microchip Technology EVB-USB4624BCUH is an evaluation board for the USB4624 4-Port Switchable USB 2.0 and HSIC Hub. This board is designed for consumer electronics applications and provides a convenient platform for evaluating the USB4624 4-Port Switchable USB 2.0 and HSIC Hub. The board features four USB 2.0 ports, two HSIC ports, and a USB Type-C port. It also includes a power switch, a power LED, and a reset button. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. The EVB-USB4624BCUH is an ideal solution for evaluating the USB4624 4-Port Switchable USB 2.0 and HSIC Hub in consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Series
    flexPWR™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB4624
  • Function
    USB 2.0 Hub
  • Utilized IC / Part
    USB4624
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
Microchip TechnologyUSB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N5RFQ
Microchip TechnologyIC SUPERVISOR 1 CHANNEL SOT23-510321BUY
Murata Power Solutions Inc.DC DC CONVERTER 0.59-6V 15W10000RFQ
Microchip TechnologyIC PWR SWITCH N-CHAN 1:1 8SOIC1697RFQ
Murata Power Solutions Inc.DC DC CONVERTER 0.591-6V 30W14RFQ
Murata ElectronicsCRYSTAL 24.0000MHZ 6PF SMD99BUY