web counter

Microchip Technology EVB-USB2660Networking Modules And Development Tools USB2660 Evaluation Board

Microchip Technology EVB-USB2660 Reference Design 5
Microchip Technology EVB-USB2660 Reference Design 1
Microchip Technology EVB-USB2660 Reference Design 2
Microchip Technology EVB-USB2660 Reference Design 3
Microchip Technology EVB-USB2660 Reference Design 4
Microchip Technology EVB-USB2660 Reference Design 5
Microchip Technology EVB-USB2660 Reference Design 1
Microchip Technology EVB-USB2660 Reference Design 1
Microchip Technology EVB-USB2660 Reference Design 2
Microchip Technology EVB-USB2660 Reference Design 3
Microchip Technology EVB-USB2660 Reference Design 4
Microchip Technology EVB-USB2660 Reference Design 5

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsConsumer EquipmentsDesktop PCFlat Panel DisplayUltra Mobile PCFlash CardPrinters

ECAD Model:

Description

The Microchip Technology EVB-USB2660 is an evaluation board for the USB2660 USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller. This board is designed to evaluate the performance of the USB2660, a high-speed USB 2.0 hub with two ports and an integrated ultra-fast flash media controller. It is ideal for consumer electronics applications such as digital cameras, camcorders, and other multimedia devices. The board features a USB 2.0 connector, two USB 2.0 ports, and a power switch. It also includes a USB 2.0 hub controller, a flash media controller, and a power supply. The board is designed to be used with the USB2660 and is compatible with Windows, Mac, and Linux operating systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB2660
  • Function
    USB 2.0 Hub
  • Utilized IC / Part
    USB2660
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MicrochipFLASH MEMORY DRIVE CONTROLLER, QCC64, 9 X 9 MM, ROHS COMPLIANT, QFN-643000RFQ
Microchip Technology24LC04 Series 4 Kb (512 x 8) 2.5 V I2C 2 Wire Serial EEPROM -DFN-830066BUY
Microchip TechnologyIC INTERFACE SPECIALIZED 64QFN3090BUY
Microchip TechnologyIC USB2.0 FLASH MEDIA CTLR 64QFN7080RFQ