web counter

Microchip Technology EVB-USB3503BOARD EVAL USB3503 HSIC TO USB2

Microchip Technology EVB-USB3503 Reference Design 1
Microchip Technology EVB-USB3503 Reference Design 1
Microchip Technology EVB-USB3503 Reference Design 1
Microchip Technology EVB-USB3503 Reference Design 1

Applications:

Interface >

USB Power Manager

End Products:

Video and ImagingDigital Still Camera (DSC)Game ConsoleDigital CamcorderPersonal Digital AssistantUltra Mobile PCGPS NavigationSmart PhonePortable Media PlayerTablet

ECAD Model:

Description

The Microchip Technology EVB-USB3503 is an evaluation board designed to evaluate the USB3503 HSIC to USB 2.0 Mobile Hub, Video and Imaging Solution. It is a complete solution for testing and evaluating the USB3503, which is a high-speed, low-power, and low-cost USB 2.0 hub with integrated video and imaging capabilities. The board includes a USB3503 device, a USB 2.0 hub controller, and a USB 2.0 transceiver. It also includes a USB 2.0 port, a USB 2.0 OTG port, and a USB 2.0 host port. The board also includes a power supply, a USB 2.0 cable, and a USB 2.0 OTG cable. The board is designed to be used with the USB3503 device and can be used to evaluate the performance of the USB3503 in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Series
    flexPWR™
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB3503
  • Function
    USB 2.0 Hub
  • Interface
    USB
  • Utilized IC / Part
    USB3503
  • Supplied Contents
    Board(s), Power Supply
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 200MA SOT23-63000RFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 100MA 6V3600BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ