web counter

NXP OM13584

NXP OM13584 Reference Design 10
NXP OM13584 Reference Design 1
NXP OM13584 Reference Design 2
NXP OM13584 Reference Design 3
NXP OM13584 Reference Design 4
NXP OM13584 Reference Design 5
NXP OM13584 Reference Design 6
NXP OM13584 Reference Design 7
NXP OM13584 Reference Design 8
NXP OM13584 Reference Design 9
NXP OM13584 Reference Design 10
NXP OM13584 Reference Design 1
NXP OM13584 Reference Design 1
NXP OM13584 Reference Design 2
NXP OM13584 Reference Design 3
NXP OM13584 Reference Design 4
NXP OM13584 Reference Design 5
NXP OM13584 Reference Design 6
NXP OM13584 Reference Design 7
NXP OM13584 Reference Design 8
NXP OM13584 Reference Design 9
NXP OM13584 Reference Design 10

Applications:

Interface >

USB Power Manager

End Products:

AudioNotebookMobile DevicesUltrabookDocking StationTablet

ECAD Model:

Description

The NXP Semiconductors OM13584-OM13584, OM13584, PTN5150A-PTN36043 USB Type-C CC Logic Evaluation Kit, Audio Adapter Board is a comprehensive evaluation kit designed to help engineers evaluate the performance of USB Type-C CC logic. The kit includes a USB Type-C CC logic evaluation board, an audio adapter board, and a USB Type-C cable. The evaluation board features a NXP OM13584-OM13584 USB Type-C CC logic IC, which is designed to provide a complete solution for USB Type-C CC logic applications. The audio adapter board is designed to provide an audio interface for the evaluation board, allowing engineers to evaluate the performance of the USB Type-C CC logic IC in audio applications. The USB Type-C cable included in the kit is designed to provide a connection between the evaluation board and the audio adapter board. The kit also includes a comprehensive set of documentation, including user manuals, application notes, and reference designs.