web counter

Maxim Integrated MAX20328AEVKIT#EVAL KIT FOR MAX20328

Maxim Integrated MAX20328AEVKIT# Reference Design 1
Maxim Integrated MAX20328AEVKIT# Reference Design 1
Maxim Integrated MAX20328AEVKIT# Reference Design 1
Maxim Integrated MAX20328AEVKIT# Reference Design 1

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsPhabletSmart PhoneTablet

ECAD Model:

Description

The MAX20328AEVKIT-AEVKIT# is an evaluation kit for the MAX20328 MUX Switch for USB Type-C Audio Adapter Accessories, Consumer Electronics. This kit includes a MAX20328 evaluation board, a USB Type-C cable, and a USB Type-A to Type-C adapter. The MAX20328 is a low-power, low-noise, low-distortion, and low-cost multiplexer switch designed for USB Type-C audio adapter accessories. It supports up to four audio channels and can be used to switch between two different audio sources. The evaluation board also includes a USB Type-C connector, a USB Type-A connector, and a 3.5mm audio jack. The kit is designed to help engineers evaluate the performance of the MAX20328 and develop their own USB Type-C audio adapter accessories.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    MAX20328
  • Function
    Audio Switch
  • Utilized IC / Part
    MAX20328A
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining