web counter

STMicroelectronics STEVAL-CCC002V1EVAL BRD STUSB1600A CONTROLLER

STMicroelectronics STEVAL-CCC002V1 Reference Design 4
STMicroelectronics STEVAL-CCC002V1 Reference Design 1
STMicroelectronics STEVAL-CCC002V1 Reference Design 2
STMicroelectronics STEVAL-CCC002V1 Reference Design 3
STMicroelectronics STEVAL-CCC002V1 Reference Design 4
STMicroelectronics STEVAL-CCC002V1 Reference Design 1
STMicroelectronics STEVAL-CCC002V1 Reference Design 1
STMicroelectronics STEVAL-CCC002V1 Reference Design 2
STMicroelectronics STEVAL-CCC002V1 Reference Design 3
STMicroelectronics STEVAL-CCC002V1 Reference Design 4

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsMP3 PlayerAdapterInternet of Things (IoT)CamcorderSmart CamerasDisplaysGaming and ToysSmart PhoneDocking StationTabletSmart Plugs

ECAD Model:

Description

The STMicroelectronics STEVAL-CCC002V1, STEVAL-CCC002V1, STUSB1600A Type-C Controller Evaluation Board is a comprehensive evaluation platform for the STUSB1600A Consumer Electronics Controller IC. It is designed to enable engineers to quickly and easily evaluate the features and performance of the STUSB1600A IC. The board includes a USB Type-C receptacle, a USB Type-C plug, and a USB Type-C cable, allowing for easy connection to a host device. The board also includes a USB Type-C power delivery controller, a USB Type-C port controller, and a USB Type-C switch, allowing for the evaluation of the STUSB1600A IC's power delivery, port control, and switch control features. The board also includes a variety of LEDs and push buttons, allowing for the evaluation of the STUSB1600A IC's GPIO features. The board is designed to be used with the STM32CubeMX software, allowing for easy configuration and evaluation of the STUSB1600A IC.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Type-C™
  • Utilized IC / Part
    STUSB1600A
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSPECIALTY ANALOG CIRCUIT, BGA6, 2 X 2 MM, 0.9 MM HEIGHT, ROHS COMPLIANT, HLGA-6395RFQ
STMicroelectronicsIC MEMS AUDIO SENSOR0RFQ
STMicroelectronicsCONSUMER MEMS11399RFQ
STMicroelectronicsACCELEROMETER 3-AXIS 16LGA3000BUY
STMicroelectronicsULTRA-COMPACT HIGH-PERFORMANCE E80000RFQ
STMicroelectronicsSENSOR DIGITAL -40C-125C 6UDFN7768RFQ
STMicroelectronicsSENSOR TEMPERATURE SMBUS 6UDFN1387RFQ
STMicroelectronicsSTMICROELECTRONICS - LSM6DSOXTR - Modul MEMS, seria iNEMO LSM6D, IMU, 3V do 3.6V, ±16g, LGA-1425000RFQ
STMicroelectronicsACCEL 2-16G I2C/SPI 12LGA110880RFQ
STMicroelectronicsE-COMPASS10RFQ