web counter

STMicroelectronics STEVAL-ISC004V1STEVAL-ISC004V1

STMicroelectronics STEVAL-ISC004V1 Reference Design 4
STMicroelectronics STEVAL-ISC004V1 Reference Design 1
STMicroelectronics STEVAL-ISC004V1 Reference Design 2
STMicroelectronics STEVAL-ISC004V1 Reference Design 3
STMicroelectronics STEVAL-ISC004V1 Reference Design 4
STMicroelectronics STEVAL-ISC004V1 Reference Design 1
STMicroelectronics STEVAL-ISC004V1 Reference Design 1
STMicroelectronics STEVAL-ISC004V1 Reference Design 2
STMicroelectronics STEVAL-ISC004V1 Reference Design 3
STMicroelectronics STEVAL-ISC004V1 Reference Design 4

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsAdapterUSB ChargerWired Networking

ECAD Model:

Description

The STMicroelectronics STEVAL-ISC004V1, STEVAL-ISC004V1, STUSB4710A Evaluation Board (with on-board DC-DC) is a consumer electronics evaluation board designed to evaluate the STUSB4710A USB Type-C and Power Delivery controller. It is a complete solution for testing and evaluating the STUSB4710A controller, featuring an on-board DC-DC converter, a USB Type-C receptacle, and a USB Type-C plug. The board also includes a USB Type-C cable, a USB Type-C to USB Type-A adapter, and a USB Type-C to USB Type-C adapter. The board is ideal for testing and evaluating the STUSB4710A controller in consumer electronics applications such as smartphones, tablets, and other USB Type-C enabled devices.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    USB Type-C® Power Delivery (PD)
  • Utilized IC / Part
    STUSB4710A
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Audio Amp Microphone 1-CH Mono Class-AB 10-Pin MSOP T/R44BUY
Analog Devices Inc.IC PREAMP AUDIO MONO AB 10MSOP6000BUY
Analog Devices, Inc.113RFQ