web counter

STMicroelectronics STEVAL-USBPD45C45 W USB TYPE-C POWER DELI

STMicroelectronics STEVAL-USBPD45C Reference Design 5
STMicroelectronics STEVAL-USBPD45C Reference Design 1
STMicroelectronics STEVAL-USBPD45C Reference Design 2
STMicroelectronics STEVAL-USBPD45C Reference Design 3
STMicroelectronics STEVAL-USBPD45C Reference Design 4
STMicroelectronics STEVAL-USBPD45C Reference Design 5
STMicroelectronics STEVAL-USBPD45C Reference Design 1
STMicroelectronics STEVAL-USBPD45C Reference Design 1
STMicroelectronics STEVAL-USBPD45C Reference Design 2
STMicroelectronics STEVAL-USBPD45C Reference Design 3
STMicroelectronics STEVAL-USBPD45C Reference Design 4
STMicroelectronics STEVAL-USBPD45C Reference Design 5

Applications:

Interface >

USB Power Manager

End Products:

Consumer ElectronicsAdapterVR GlassesUSB ChargerUSB Power DeliveryAR Headset & Glasses

ECAD Model:

Description

The STMicroelectronics STEVAL-USBPD45C is a 45W USB Type-C Power Delivery Adapter Reference Design based on STCH03, STM32F051 and STUSB1602A. It is designed for consumer electronics applications and provides a complete solution for USB Type-C power delivery. The STEVAL-USBPD45C features a USB Type-C port with Power Delivery support, allowing for up to 45W of power delivery. It also includes a STM32F051 microcontroller and STUSB1602A USB Type-C port controller, providing a complete solution for USB Type-C power delivery. The STEVAL-USBPD45C is designed to be easy to use and provides a reliable and cost-effective solution for consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Type-C™
  • Utilized IC / Part
    STUSB1602A
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    Graphical User Interface
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsGENERAL PURPOSE ANALOG & RF20BUY
Abracon LLCCRYSTAL 8.0000MHZ 10PF SMD3100RFQ
STMicroelectronicsMCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP Tray3000BUY
STMicroelectronicsIC OPAMP GP 20MHZ RRO SOT23-56000RFQ
STMicroelectronicsOFFLINE PWM CONTROLLER FOR LOW S784RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-30RFQ
STMicroelectronicsDIODE SCHOTTKY 70V 70MA SOD5230RFQ
STMicroelectronicsIC REG LINEAR 3.3V 85MA 8DFN80RFQ