web counter

STMicroelectronics X-NUCLEO-USBPDM1NUCLEO TYPE-C PWR DELIVERY SINK

STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 3
STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 1
STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 2
STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 3
STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 1
STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 1
STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 2
STMicroelectronics X-NUCLEO-USBPDM1 Reference Design 3

Applications:

Interface >

USB Power Manager

End Products:

Medical and HealthcareMedical and HealthcareFitness Wearable DevicesSmart HomeUSB Power DeliveryPower Supplies

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-USBPDM1 is a USB Type-C Power Delivery SINK Expansion Board based on the TCPP01-M12 for STM32 Nucleo. It is designed for medical and healthcare applications, providing a reliable and safe power delivery solution. The board features a USB Type-C receptacle, a USB Type-C plug, and a USB Type-C cable. It also includes a USB Type-C power delivery controller, a USB Type-C power delivery switch, and a USB Type-C power delivery charger. The board is compliant with USB Power Delivery 3.0 and USB Type-C specifications, and supports up to 100W of power delivery. It also features over-voltage, over-current, and short-circuit protection, as well as temperature monitoring and protection. The board is ideal for medical and healthcare applications, providing a reliable and safe power delivery solution.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Supply
  • Utilized IC / Part
    TCPP01-M12
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining