ON Semiconductor NCP81239REFGEVBNCP81239 USB Power Delivery 4 Switch Buck Boost Controller Evaluation Board
The ON Semiconductor NCP81239REFGEVB-REFGEVB is a USB Power Delivery 4 Switch Buck Boost Controller Evaluation Board. It is designed to evaluate the performance of the NCP81239 Buck Boost Controller, a high-efficiency, low-noise, and low-cost solution for USB Power Delivery applications. The board features four independent buck-boost converters, each with a wide input voltage range of 4.5V to 24V, and a wide output voltage range of 0.8V to 24V. It also includes a variety of instrumentation and measurement features, such as a voltage monitor, current monitor, and temperature monitor, to help users evaluate the performance of the NCP81239. The board also includes a USB Type-C connector for easy connection to a PC or other USB device. The NCP81239REFGEVB-REFGEVB is an ideal solution for evaluating the performance of the NCP81239 Buck Boost Controller in USB Power Delivery applications.
- TypeParameter
- Lead Free Status / RoHS Status--
- Contact Sizes--
- Contact MaterialsCopper Alloy
- SeriesAPD
- PackagingBulk
- Part StatusActive
- TypeSignal, Stamped
- Contact TypePin
- Contact FinishTin
- Wire Gauge or Range - AWG--
- Contact TerminationCrimp
- Wire Gauge or Range - mm²0.35 ~ 0.75mm²
- Termination Finish--
- Features--
- Wire Gauge or Range - Coaxial--
- Contact Finish Thickness--
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC REG LINEAR 1.2V 150MA 6DFN | 5497 | BUY | |
| ON Semiconductor | IC BUFFER NON-INVERTING SOT553 | 20 | BUY |


Product
Brand
Articles
Tools