web counter

Microchip Technology EVB-USB5744MICROCHIP - EVB-USB5744 - Kit Application Type:Interface

Microchip Technology EVB-USB5744 Reference Design 6
Microchip Technology EVB-USB5744 Reference Design 1
Microchip Technology EVB-USB5744 Reference Design 2
Microchip Technology EVB-USB5744 Reference Design 3
Microchip Technology EVB-USB5744 Reference Design 4
Microchip Technology EVB-USB5744 Reference Design 5
Microchip Technology EVB-USB5744 Reference Design 6
Microchip Technology EVB-USB5744 Reference Design 1
Microchip Technology EVB-USB5744 Reference Design 1
Microchip Technology EVB-USB5744 Reference Design 2
Microchip Technology EVB-USB5744 Reference Design 3
Microchip Technology EVB-USB5744 Reference Design 4
Microchip Technology EVB-USB5744 Reference Design 5
Microchip Technology EVB-USB5744 Reference Design 6

Applications:

Interface >

USB Power Manager

End Products:

AudioLCD MonitorUSB HubDocking StationHigh-Definition TV

ECAD Model:

Description

The Microchip Technology EVB-USB5744 is an evaluation board for the USB5744 USB 3.1 Gen1 Controller Hub, Audio and Power Delivery. It is designed to provide a platform for evaluating the features and performance of the USB5744. The board includes a USB 3.1 Gen1 Type-C connector, four USB 3.1 Gen1 Type-A connectors, and a USB 3.1 Gen1 Type-B connector. It also includes an audio jack, a power delivery port, and a power switch. The board is powered by a 5V DC power supply and is compatible with Windows, Linux, and Mac OS. The board is designed to provide a comprehensive evaluation platform for the USB5744, allowing users to evaluate the features and performance of the USB5744.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    External
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    USB5744
  • Function
    USB 3.0 Hub
  • Utilized IC / Part
    USB5744
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Channel (Quad)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC FLASH 16M SPI 104MHZ 8SOIC3300RFQ
Murata Power Solutions Inc.DC DC CONVERTER 0.59-6V 15W10000RFQ
Murata Power Solutions Inc.DC DC CONVERTER 0.591-6V 30W14RFQ
Abracon LLCCRYSTAL 25.0000MHZ 10PF SMD1606BUY
Microchip TechnologyIC REG LIN POS ADJ 500MA 8SOIC632BUY
Diodes IncorporatedIC QUAD 2-1 BUS SW 16-QSOP30BUY