Microchip Technology EVB-USB2514B-FSInterface Development Tools USB 2514 FullSpeed PrtHub Cust Eval Brd
Description
The Microchip Technology EVB-USB2514B-FS is an evaluation board for the USB2514 Full Speed USB 2.0 4-Port Hub. This board is designed to help developers evaluate the features and performance of the USB2514 hub. It features four downstream ports, each with a dedicated power switch, and an upstream port. The board also includes a USB 2.0 Type-A connector, a USB 2.0 Type-B connector, and a power switch. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. This evaluation board is ideal for testing and evaluating the USB2514 hub for use in a variety of applications, such as connecting multiple peripherals to a single computer.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time16 Weeks
- PackagingBulk
- SeriesMultiTRAK™
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberUSB2514B
- FunctionUSB 2.0 Hub
- InterfaceUSB
- Utilized IC / PartUSB2514B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesQuad Port Hub, High Speed (480Mbps), I2C/SMBus
- EmbeddedNo
- Secondary AttributesOvercurrent Protection, Port Power Switching, ESD Protection
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 45643 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8397ARDZOperational Amplifier, Dual, 69 MHz, 2 Amplifier, 53 V/s, 3V to 24V, SOIC, 8 Pins | 980 | RFQ |


Product
Brand
Articles
Tools