Microchip Technology EVB-USB82514BOARD EVAL USB82514 AUTO GRADE
The Microchip Technology EVB-USB82514 is an evaluation board for the USB82514 Automotive-Grade USB 2.0 Hi-Speed 4-Port Hub. This board is designed for use in automotive and transportation applications, providing a reliable and robust solution for connecting multiple USB devices. The board features four USB ports, each with a dedicated power switch, allowing for easy connection and disconnection of devices. The board also includes a USB 2.0 Hi-Speed hub controller, which provides up to 480 Mbps data transfer rate. The board is designed to meet the requirements of the Automotive Electronics Council (AEC) Q100-002 standard, ensuring reliable operation in harsh automotive environments. The board is also compliant with the USB 2.0 specification, providing a reliable and high-performance connection for USB devices.
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesMultiTRAK™
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberUSB82514
- FunctionUSB 2.0 Hub
- Utilized IC / PartUSB82514
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesQuad Port Hub, High Speed (480Mbps), I2C/SMBus
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - ADUM1250ARZ - Digital Isolator, Dual, 2 Channel, 150 ns, 3 V, 5.5 V, SOIC, 8 Pins | 0 | RFQ | |
| ECS Inc. | CRYSTAL 20.0000MHZ 20PF SMD | 611 | BUY | |
| Microchip Technology | MCU 8-bit PIC RISC 32KB Flash 5V 44-Pin TQFP Tray | 0 | RFQ | |
| C&K | SWITCH PUSH SPST-NO 0.4VA 20V | 10 | BUY |


Product
Brand
Articles
Tools