web counter

STMicroelectronics AEKD-USBTYPEC1AEKD-USBTYPEC1

STMicroelectronics AEKD-USBTYPEC1 Reference Design 1
STMicroelectronics AEKD-USBTYPEC1 Reference Design 1
STMicroelectronics AEKD-USBTYPEC1 Reference Design 1
STMicroelectronics AEKD-USBTYPEC1 Reference Design 1

Applications:

Interface >

USB Power Manager

End Products:

AutomotiveAutomotive Applications

ECAD Model:

Description

The STMicroelectronics AEKD-USBTYPEC1 is an evaluation kit based on the Automotive Grade SPC58 MCU and AutoDevKit Development Initiative. It is designed to enable automotive and transportation engineers to evaluate the performance of USB Type-C and USB Power Delivery. The kit includes a SPC58 MCU, a USB Type-C port, a USB Power Delivery port, and a set of development tools. The kit is designed to enable engineers to quickly and easily evaluate the performance of USB Type-C and USB Power Delivery in automotive and transportation applications. The kit also includes a comprehensive set of software libraries and tools to help engineers develop and debug their applications. The kit is ideal for automotive and transportation engineers who need to evaluate the performance of USB Type-C and USB Power Delivery in their applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Type-C™
  • Utilized IC / Part
    SPC58
  • Supplied Contents
    Board(s), Cable(s), Power Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
STMicroelectronicsIC REG LINEAR 3.3V 1A DPAK0RFQ
Microchip TechnologyMICROCHIP MCP2562FD-E/SN.CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-85850BUY
STMicroelectronicsIC REG BUCK ADJ 1.5A 8HSOP2500RFQ
Microchip TechnologyIC TRANSCEIVER CAN FLEX 8SOIC50RFQ
Microchip TechnologyCAN 8Mbps Normal/Standby 5.5V 8-Pin PDIP Tube157BUY
STMicroelectronicsIC DRVR/RCVR RS232 ESD 16-TSSOP5605RFQ
Microchip TechnologyCAN 8Mbps Normal/Standby 5.5V 8-Pin DFN T/R3300BUY
Microchip TechnologyIC TRANSCEIVER CAN FLEX 8SOIC110RFQ
Microchip TechnologyCAN 8Mbps Normal/Standby 5.5V 8-Pin DFN T/R6705RFQ
Microchip TechnologyMICROCHIP MCP2562FD-E/P.CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DIP-847BUY
NDK America, Inc.CRYSTAL 25.0000MHZ 8PF SMD326RFQ
Load more