Microchip Technology HV860DB1Power Management IC Development Tools HV860 Demo Board
Description
The Microchip Technology HV860DB1-DB1, HV860DB1, Low Noise, Dimmable EL Lamp Driver Demo Board is a consumer electronics device designed to provide a convenient way to test and demonstrate the capabilities of the HV860DB1 EL Lamp Driver. This demo board features a low noise, dimmable EL lamp driver that is capable of driving up to 8 EL lamps with a maximum current of 60mA. It also includes a potentiometer for adjusting the brightness of the EL lamps, as well as a power switch for turning the demo board on and off. The HV860DB1-DB1 is an ideal tool for evaluating the performance of the HV860DB1 EL Lamp Driver in a variety of applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- RoHSN
- Tool Is For Evaluation OfHV860
- For Use WithHV860DB1
- Factory Pack QuantityFactory Pack Quantity1
- Description/FunctionEL driver demoboard
- SeriesHV860DB1
- TypePower Management Specialized
- Output Voltage-
- ProductEvaluation Boards
- Input Voltage2.4 V to 4.5 V
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Lattice Semiconductor Corporation | IC FPGA 490 I/O 1156FBGA | 2817 | RFQ |


Product
Brand
Articles
Tools