web counter

Microchip Technology MCP1630RD-LIC1Power Management IC Development Tools Li-Ion Multi Bay Battery Chrgr Ref

Microchip Technology MCP1630RD-LIC1 Reference Design 5
Microchip Technology MCP1630RD-LIC1 Reference Design 1
Microchip Technology MCP1630RD-LIC1 Reference Design 2
Microchip Technology MCP1630RD-LIC1 Reference Design 3
Microchip Technology MCP1630RD-LIC1 Reference Design 4
Microchip Technology MCP1630RD-LIC1 Reference Design 5
Microchip Technology MCP1630RD-LIC1 Reference Design 1
Microchip Technology MCP1630RD-LIC1 Reference Design 1
Microchip Technology MCP1630RD-LIC1 Reference Design 2
Microchip Technology MCP1630RD-LIC1 Reference Design 3
Microchip Technology MCP1630RD-LIC1 Reference Design 4
Microchip Technology MCP1630RD-LIC1 Reference Design 5

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementSEPIC Converter

ECAD Model:

Description

The Microchip Technology MCP1630RD-LIC1 is a Li-Ion Multi Bay Battery Charger Reference Design, Power Management IC (PMIC). It is designed to provide a complete solution for charging multiple Li-Ion batteries in a single bay. The MCP1630RD-LIC1 features a high-efficiency, low-noise, and low-cost design that is ideal for applications such as portable medical devices, consumer electronics, and industrial equipment. It includes a high-efficiency buck converter, a low-noise linear regulator, and a low-cost, low-noise charge controller. The MCP1630RD-LIC1 also features a wide input voltage range, adjustable output voltage, and adjustable charge current. It is designed to provide a safe and reliable charging solution for multiple Li-Ion batteries.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    MSOP
  • Series
    SEPIC
  • Published
    2004
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MCP1630
  • Function
    Battery Charger
  • Output Voltage
    25mV
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    2.8mA
  • Utilized IC / Part
    MCP1630
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining