web counter

Microchip Technology MCP1631RD-MCC2REFERENCE DESIGN MCP1631HV

Microchip Technology MCP1631RD-MCC2 Reference Design 7
Microchip Technology MCP1631RD-MCC2 Reference Design 1
Microchip Technology MCP1631RD-MCC2 Reference Design 2
Microchip Technology MCP1631RD-MCC2 Reference Design 3
Microchip Technology MCP1631RD-MCC2 Reference Design 4
Microchip Technology MCP1631RD-MCC2 Reference Design 5
Microchip Technology MCP1631RD-MCC2 Reference Design 6
Microchip Technology MCP1631RD-MCC2 Reference Design 7
Microchip Technology MCP1631RD-MCC2 Reference Design 1
Microchip Technology MCP1631RD-MCC2 Reference Design 1
Microchip Technology MCP1631RD-MCC2 Reference Design 2
Microchip Technology MCP1631RD-MCC2 Reference Design 3
Microchip Technology MCP1631RD-MCC2 Reference Design 4
Microchip Technology MCP1631RD-MCC2 Reference Design 5
Microchip Technology MCP1631RD-MCC2 Reference Design 6
Microchip Technology MCP1631RD-MCC2 Reference Design 7

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementSEPIC Converter

ECAD Model:

Description

The Microchip Technology MCP1631RD-MCC2, MCP1631RD-MCC2, and MCP1631HV Multi-Chemistry Battery Charger Reference Design are power management ICs designed to provide a complete solution for charging batteries of various chemistries. The ICs feature a wide input voltage range, high efficiency, and low quiescent current. They are capable of charging Li-Ion, Li-Polymer, NiMH, NiCd, and Lead Acid batteries. The ICs also feature a programmable charge current, temperature monitoring, and over-voltage protection. The ICs are designed to be used in a variety of applications, including consumer electronics, automotive, and industrial applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MCP1631
  • Function
    Battery Charger
  • Operating Supply Voltage
    18V
  • Output Current
    2A
  • Utilized IC / Part
    MCP1631HV, PIC16F883
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 ~ 2 Cell- Li-Ion, 1 ~ 5 Cell- NiCd/NiMH, 1 ~ 2 1W LEDs
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining