web counter

Microchip Technology MCP2030DM-TPRBOARD DEMO PICTAIL MCP2030

Microchip Technology MCP2030DM-TPR Reference Design 7
Microchip Technology MCP2030DM-TPR Reference Design 1
Microchip Technology MCP2030DM-TPR Reference Design 2
Microchip Technology MCP2030DM-TPR Reference Design 3
Microchip Technology MCP2030DM-TPR Reference Design 4
Microchip Technology MCP2030DM-TPR Reference Design 5
Microchip Technology MCP2030DM-TPR Reference Design 6
Microchip Technology MCP2030DM-TPR Reference Design 7
Microchip Technology MCP2030DM-TPR Reference Design 1
Microchip Technology MCP2030DM-TPR Reference Design 1
Microchip Technology MCP2030DM-TPR Reference Design 2
Microchip Technology MCP2030DM-TPR Reference Design 3
Microchip Technology MCP2030DM-TPR Reference Design 4
Microchip Technology MCP2030DM-TPR Reference Design 5
Microchip Technology MCP2030DM-TPR Reference Design 6
Microchip Technology MCP2030DM-TPR Reference Design 7

Applications:

Wireless Communication >

Wireless Systems

End Products:

IndustrialIndustrial CommunicationsSecurity and Access Control

ECAD Model:

Description

The Microchip Technology MCP2030DM-TPR Demo Kit is a comprehensive solution for industrial automation applications. It is designed to demonstrate the capabilities of the MCP2030 434 MHz bidirectional communications module. The kit includes a MCP2030DM-TPR module, a USB-to-UART bridge, a USB cable, and a 434 MHz antenna. The MCP2030DM-TPR module is a low-power, low-cost, and highly integrated transceiver module that supports bidirectional communication over a 434 MHz frequency band. It is ideal for industrial automation applications such as remote monitoring, control, and data acquisition. The USB-to-UART bridge allows for easy connection to a PC for programming and debugging. The USB cable and 434 MHz antenna provide the necessary connections for the MCP2030DM-TPR module to communicate with other devices. The MCP2030DM-TPR Demo Kit is a great tool for quickly and easily getting started with industrial automation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Front
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Front End
  • Frequency
    125kHz
  • Base Part Number
    MCP2030
  • Operating Supply Voltage
    18V
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
Lumex Opto/Components Inc.LUMEXLCM-S01602DTR/MDISPLAY, ALPHANUMERIC, 16 X 2309BUY
Microchip TechnologyIC MCU 8BIT 64KB FLASH 40DIP228RFQ
Microchip TechnologySecure MCU 8bit PIC12 PIC RISC 3.5KB Flash 5V Automotive 14-Pin TSSOP Tube21RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC300RFQ
Microchip TechnologyIC KEYLESS ENTRY AFE 14TSSOP10BUY
ECS Inc.CRYSTAL 20.0000MHZ 20PF T/H4388BUY
Microchip TechnologyMicrochip TC4422CAT; MOSFET Power Driver 9A; 4.5 to 18V; Non-Inverting; 5-Pin TO-22033000BUY