web counter

Microchip Technology PKSERIAL-I2C1MICROCHIP PKSERIAL-I2C1 PICKIT, SERIAL I2C, DEMO BOARD

Microchip Technology PKSERIAL-I2C1 Reference Design 5
Microchip Technology PKSERIAL-I2C1 Reference Design 1
Microchip Technology PKSERIAL-I2C1 Reference Design 2
Microchip Technology PKSERIAL-I2C1 Reference Design 3
Microchip Technology PKSERIAL-I2C1 Reference Design 4
Microchip Technology PKSERIAL-I2C1 Reference Design 5
Microchip Technology PKSERIAL-I2C1 Reference Design 1
Microchip Technology PKSERIAL-I2C1 Reference Design 1
Microchip Technology PKSERIAL-I2C1 Reference Design 2
Microchip Technology PKSERIAL-I2C1 Reference Design 3
Microchip Technology PKSERIAL-I2C1 Reference Design 4
Microchip Technology PKSERIAL-I2C1 Reference Design 5

Applications:

Interface >

I2C interface

End Products:

Communications and TelecomSerial Digital Interfaces

ECAD Model:

Description

The Microchip Technology PKSERIAL-I2C1, PICkit Serial I2C Demo Board, Communications and Telecom Board is a versatile and powerful development board designed to help engineers and hobbyists explore the capabilities of the I2C serial communication protocol. It features a PIC16F1454 microcontroller, a PICkit Serial Analyzer, and a variety of I2C-compatible devices, including an EEPROM, a temperature sensor, and a real-time clock. The board also includes a USB-to-serial converter, allowing users to easily connect to a PC for programming and debugging. With its comprehensive set of features, the PKSERIAL-I2C1 board is an ideal platform for learning and experimenting with I2C communication.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    I2C Devices
  • Interface
    I2C
  • Utilized IC / Part
    24LC02B, MCP9800, MCP3221, TC1321, MCP23008
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    I2C ADC, DAC, Temp Sensor, EEPROM, I/O Expander
  • Embedded
    No
  • Secondary Attributes
    8 LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC VREF SERIES 2.5V TO92-325BUY
Microchip TechnologySENSOR DIGITAL -55C-125C SOT23-51RFQ
Microchip TechnologyMICROCHIP - MCP9800A0T-M/OT - TEMPERATURE SENSOR, 12 BIT, 0.5ŒC, SOT-23-5, FULL REEL0RFQ
MicrochipMCP9800A1T-M/OT2000RFQ
Microchip TechnologyMICROCHIP - MCP23008-E/SO - I/O Expander, 8-bits, 1.7 MHz, I2C, Seriell, 1.8 V, 5.5 V, SOIC6000RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-50RFQ
Microchip TechnologyDigital to Analogue Converter, 10 bit, Serial, 2.7V to 5.5V, SOIC, 88000BUY
Microchip TechnologySENSOR DIGITAL -55C-125C SOT23-50RFQ