web counter

MikroElektronika MIKROE-27501-WIRE I2C CLICK

MikroElektronika MIKROE-2750 Reference Design 6
MikroElektronika MIKROE-2750 Reference Design 1
MikroElektronika MIKROE-2750 Reference Design 2
MikroElektronika MIKROE-2750 Reference Design 3
MikroElektronika MIKROE-2750 Reference Design 4
MikroElektronika MIKROE-2750 Reference Design 5
MikroElektronika MIKROE-2750 Reference Design 6
MikroElektronika MIKROE-2750 Reference Design 1
MikroElektronika MIKROE-2750 Reference Design 1
MikroElektronika MIKROE-2750 Reference Design 2
MikroElektronika MIKROE-2750 Reference Design 3
MikroElektronika MIKROE-2750 Reference Design 4
MikroElektronika MIKROE-2750 Reference Design 5
MikroElektronika MIKROE-2750 Reference Design 6

Applications:

Interface >

I2C interface

End Products:

Communications and TelecomSerial Digital Interfaces

ECAD Model:

Description

The MikroElektronika MIKROE-2750 1-Wire I2C CLICK Board is a communications and telecom board based on the DS28E17 1-Wire-to-I2C Master Bridge. It is designed to enable communication between 1-Wire devices and I2C devices, allowing for the integration of 1-Wire devices into I2C systems. The board features a DS28E17 1-Wire-to-I2C Master Bridge, a 3.3V regulator, and a 4-pin 1-Wire connector. It is also equipped with a power LED, a reset button, and a user LED. The board is compatible with the MikroElektronika mikroBUS™ socket, making it easy to integrate into existing systems.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    1-Wire to I2C
  • Utilized IC / Part
    DS28E17
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining