web counter

Microchip Technology RN-2483-PICTAILPICTAILPLUS LORA BOARD RN2483

Microchip Technology RN-2483-PICTAIL Reference Design 4
Microchip Technology RN-2483-PICTAIL Reference Design 1
Microchip Technology RN-2483-PICTAIL Reference Design 2
Microchip Technology RN-2483-PICTAIL Reference Design 3
Microchip Technology RN-2483-PICTAIL Reference Design 4
Microchip Technology RN-2483-PICTAIL Reference Design 1
Microchip Technology RN-2483-PICTAIL Reference Design 1
Microchip Technology RN-2483-PICTAIL Reference Design 2
Microchip Technology RN-2483-PICTAIL Reference Design 3
Microchip Technology RN-2483-PICTAIL Reference Design 4

Applications:

Wireless Communication >

Wireless Systems

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The Microchip Technology RN-2483-PICTAIL, RN-2483-PICTAIL, RN2483 LoRa Technology PICtail/PICtail Plus Daughter Board is a communications and telecom development tool designed to help engineers and developers create and test LoRa-based applications. It is a daughter board that plugs into the PICtail/PICtail Plus socket of a Microchip development board, such as the PIC32MX or PIC32MZ. The board features an RN2483 LoRa module, which is a low-power, long-range wireless transceiver module that operates in the 868 MHz frequency band. The board also includes an on-board antenna, a U.FL connector for an external antenna, and a USB connector for programming and debugging. The board is ideal for applications such as asset tracking, smart metering, and home automation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Series
    PICtail™ Plus
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; LoRa® (LoRaWAN™)
  • Frequency
    434MHz 868MHz
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorMODULE SPM 1.2KV 10A SPMMC12BUY