web counter

STMicroelectronics STEVAL-IDI005V1STMICROELECTRONICS STEVAL-IDI005V1 EVALUATION BOARD, WIRELESS SENSOR

STMicroelectronics STEVAL-IDI005V1 Reference Design 1
STMicroelectronics STEVAL-IDI005V1 Reference Design 1
STMicroelectronics STEVAL-IDI005V1 Reference Design 1
STMicroelectronics STEVAL-IDI005V1 Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Communications and TelecomHeat Cost AllocatorsRemote ControlSmart HomeIoT ApplicationsWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IDI005V1 is a SP1ML 868 MHz Wireless Sensor Board powered by a coin cell battery. It is designed for use in communications and telecoms applications. It features a low-power STM32L151CCU6 microcontroller, an SP1ML 868 MHz transceiver, and a coin cell battery holder. The board is capable of transmitting and receiving data over a range of up to 1 km. It also features a range of digital and analog I/O, as well as a USB interface for programming and debugging. The board is designed to be used in a variety of applications, including remote monitoring, asset tracking, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Transceiver
  • Frequency
    868MHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC ELECTRONIC FUSE4839RFQ