web counter

Microchip Technology TC642DEMOPower Management IC Development Tools For TC642/6/7/8/9

Microchip Technology TC642DEMO Reference Design 1
Microchip Technology TC642DEMO Reference Design 1
Microchip Technology TC642DEMO Reference Design 1
Microchip Technology TC642DEMO Reference Design 1

Applications:

Motor Control >

Fan Motor Control

End Products:

Computers and PeripheralsNotebookProjectorLaptopSet-Top BoxPower Supplies

ECAD Model:

Description

The Microchip Technology TC642DEMO-DEMO, TC642DEMO, Fan Control Demo Board is a computer peripheral designed to demonstrate the capabilities of the TC646 PWM Fan Motor Controller. This board is used to control the speed of a fan motor using pulse-width modulation (PWM) technology. It features a 3-pin fan connector, a potentiometer for speed control, and a push-button switch for manual speed control. The board also includes a power supply, a microcontroller, and a display for monitoring the fan speed. This demo board is ideal for use in educational settings, as it provides a hands-on experience with the TC646 PWM Fan Motor Controller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    TC642
  • Function
    Fan Controller
  • Utilized IC / Part
    TC642
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP TC646EOA IC, PWM, FAN SPEED CNTRL, 8-SOIC997BUY
Microchip TechnologyMicrochip TC646VUA; PWM Controller 34 Hz; 3 - 5.5 V; 8-Pin MSOP33000BUY
Microchip TechnologyPwm Fan Speed Controller With Auto-Shutdown And Fault Detec, Rohs Compliant: Yes15BUY
Microchip TechnologyIC MOTOR DRIVER 3V-5.5V 8MSOP1528BUY
Microchip TechnologyMICROCHIP TC646EUA IC, PWM, FAN SPEED CNTRL, 8-MSOP11200BUY
Microchip TechnologyPWM Fan Speed Controller with Auto-Shutdown and Fault Detection15BUY
Microchip TechnologyIC MOTOR DRIVER 3V-5.5V 8MSOP31BUY
Microchip TechnologyIC MOTOR DRIVER 3V-5.5V 8SOIC17BUY