web counter

Microchip Technology TC652DEMOPower Management IC Development Tools For TC652/653

Microchip Technology TC652DEMO Reference Design 1
Microchip Technology TC652DEMO Reference Design 1
Microchip Technology TC652DEMO Reference Design 1
Microchip Technology TC652DEMO Reference Design 1

Applications:

Motor Control >

Fan Motor Control

End Products:

Computers and PeripheralsNotebookProjectorLaptopSet-Top BoxPower Supplies

ECAD Model:

Description

The Microchip Technology TC652DEMO-DEMO, TC652DEMO, Fan Control Demo Board is a computer peripheral designed to demonstrate the capabilities of the TC653 PWM Fan Motor Controller. This board is ideal for use in applications such as cooling systems, ventilation systems, and other fan-based applications. It features a PWM fan motor controller, a temperature sensor, and a potentiometer for adjusting the fan speed. The board also includes a USB interface for easy connection to a PC or laptop. The TC652DEMO-DEMO is a great tool for engineers and hobbyists alike to explore the capabilities of the TC653 PWM Fan Motor Controller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Published
    2004
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    TC652
  • Function
    Fan Controller
  • Utilized IC / Part
    TC652
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyTHERMOSTAT 30/45DEG ACT LO 8MSOP20BUY
Microchip TechnologyTHERMOSTAT 25/45DEG ACT LO 8MSOP44BUY
Microchip TechnologyMICROCHIP TC653ACVUA TEMP SENSOR, DC FAN CNTRL, 8MSOP64BUY
Microchip TechnologyTHERMOSTAT 35/55DEG ACT LO 8MSOP32BUY
Microchip TechnologyTHERMOSTAT 25/55DEG ACT LO 8MSOP25000BUY
Microchip TechnologyTHERMOSTAT 25/35DEG ACT LO 8MSOP43BUY
Microchip TechnologyTHERMOSTAT 30/50DEG ACT LO 8MSOP217BUY
Microchip TechnologyTHERMOSTAT 25/55DEG ACT LO 8MSOP1504BUY
Microchip TechnologyMICROCHIP TC653AEVUA IC, TEMP SENSOR, FAN, CTRLR, 8MSOP1000BUY
Microchip TechnologyTemp Sensor & Brushless DC Fan Controller/Fan Fault Detect/Over Temp Alert66BUY
Microchip TechnologyTHERMOSTAT 30/45DEG ACT LO 8MSOP33BUY
Microchip TechnologyTHERMOSTAT 30/50DEG ACT LO 8MSOP26BUY
Load more