web counter

MikroElektronika EEPROM3CLICKClick board, EEPROM memory, I2C, AT24CM02, mikroBUS connecto

MikroElektronika EEPROM3CLICK Reference Design 3
MikroElektronika EEPROM3CLICK Reference Design 1
MikroElektronika EEPROM3CLICK Reference Design 2
MikroElektronika EEPROM3CLICK Reference Design 3
MikroElektronika EEPROM3CLICK Reference Design 1
MikroElektronika EEPROM3CLICK Reference Design 1
MikroElektronika EEPROM3CLICK Reference Design 2
MikroElektronika EEPROM3CLICK Reference Design 3

Applications:

Data Storage >

EEPROM Memory

End Products:

Consumer ElectronicsIndustrialCommercial

ECAD Model:

Description

MikroElektronika's EEPROM3CLICK-CLICK, EEPROM3CLICK, Evaluation Kit is a comprehensive development platform for consumer electronics applications. It is based on the AT24CM02 EEPROM, a 2-wire serial EEPROM with a 2Kb capacity. The kit includes a mikroBUS™ socket, a USB-UART bridge, and a 3.3V voltage regulator. The EEPROM3CLICK-CLICK board is designed to be used with the mikroC™, mikroBasic™, and mikroPascal™ compilers for PIC, dsPIC, AVR, and ARM microcontrollers. It is also compatible with the mikroElektronika Click boards™. The EEPROM3CLICK-CLICK board is ideal for prototyping and development of consumer electronics applications such as smart home devices, wearables, and other embedded systems.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2M I2C 1MHZ 8SOIC4000RFQ
Microchip TechnologyEEPROM Serial-I2C 2M-bit 256K x 8 3.3V/5V 8-Pin WLCSP T/R0RFQ
Microchip TechnologyIC EEPROM 2M I2C 1MHZ 8SOIC3000RFQ
Microchip TechnologyIC EEPROM 2M I2C 1MHZ 8SOIC0RFQ
Microchip TechnologyAT24C16C Series 16 Kb (2 K x 8) 1.7V-5.5V I2C-Compatible Serial EEPROM - 8-SOIC-16000RFQ