web counter

STMicroelectronics M24LR-DISCOVERYSTMICROELECTRONICS M24LR-DISCOVERY M24LR, NFC / RFID, DISCOVERY, EVAL

STMicroelectronics M24LR-DISCOVERY Reference Design 5
STMicroelectronics M24LR-DISCOVERY Reference Design 1
STMicroelectronics M24LR-DISCOVERY Reference Design 2
STMicroelectronics M24LR-DISCOVERY Reference Design 3
STMicroelectronics M24LR-DISCOVERY Reference Design 4
STMicroelectronics M24LR-DISCOVERY Reference Design 5
STMicroelectronics M24LR-DISCOVERY Reference Design 1
STMicroelectronics M24LR-DISCOVERY Reference Design 1
STMicroelectronics M24LR-DISCOVERY Reference Design 2
STMicroelectronics M24LR-DISCOVERY Reference Design 3
STMicroelectronics M24LR-DISCOVERY Reference Design 4
STMicroelectronics M24LR-DISCOVERY Reference Design 5

Applications:

Data Storage >

EEPROM Memory

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial

ECAD Model:

Description

The STMicroelectronics M24LR-DISCOVERY is a discovery kit designed to explore the features of the M24LR04E Dual Interface EEPROM with Energy Harvesting, Consumer Electronics, and NFC Forum Tag Type 4. This kit includes a M24LR04E-R dual interface EEPROM, a ST25R3911B NFC/RFID reader and writer, and a STM32L476VG microcontroller. The M24LR04E-R is a 4Kbit EEPROM with an I2C and RF interface, allowing for both contactless and contact-based communication. The ST25R3911B is a highly integrated NFC/RFID reader and writer, allowing for the reading and writing of NFC Forum Tag Type 4 tags. The STM32L476VG microcontroller provides the necessary processing power to control the M24LR04E-R and ST25R3911B. The M24LR-DISCOVERY kit is an ideal platform for exploring the features of the M24LR04E Dual Interface EEPROM with Energy Harvesting, Consumer Electronics, and NFC Forum Tag Type 4.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Read/Write
  • Frequency
    13.56MHz
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C, USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices / Linear Technology0RFQ