web counter

MikroElektronika GNSS2CLICKClick board, GNSS, PWM, UART, L76, SMA, mikroBUS connecto

MikroElektronika GNSS2CLICK Reference Design 3
MikroElektronika GNSS2CLICK Reference Design 1
MikroElektronika GNSS2CLICK Reference Design 2
MikroElektronika GNSS2CLICK Reference Design 3
MikroElektronika GNSS2CLICK Reference Design 1
MikroElektronika GNSS2CLICK Reference Design 1
MikroElektronika GNSS2CLICK Reference Design 2
MikroElektronika GNSS2CLICK Reference Design 3

Applications:

Wireless Communication >

Wireless Systems

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

MikroElektronika's GNSS2CLICK-CLICK, GNSS2CLICK, and Evaluation Kit are based on the L76 GNSS2 Module and provide a comprehensive solution for GPS navigation and tracking. The GNSS2CLICK-CLICK is a compact add-on board that can be used with any microcontroller board, while the GNSS2CLICK is a standalone board that can be used with a PC or laptop. Both boards feature a high-sensitivity GNSS receiver, a built-in antenna, and a USB interface for easy connection to a computer. The Evaluation Kit includes a GNSS2CLICK-CLICK board, a USB cable, and a software package that allows users to quickly and easily configure and test the board. The kit also includes a comprehensive user manual and example code to help users get started. With its high-sensitivity receiver and easy-to-use interface, the GNSS2CLICK-CLICK, GNSS2CLICK, and Evaluation Kit are ideal for a wide range of GPS navigation and tracking applications.