web counter

MikroElektronika GSM2CLICKClick board, GSM/GPRS, UART, Quectel M95, SIM, mikroBUS connecto

MikroElektronika GSM2CLICK Reference Design 3
MikroElektronika GSM2CLICK Reference Design 1
MikroElektronika GSM2CLICK Reference Design 2
MikroElektronika GSM2CLICK Reference Design 3
MikroElektronika GSM2CLICK Reference Design 1
MikroElektronika GSM2CLICK Reference Design 1
MikroElektronika GSM2CLICK Reference Design 2
MikroElektronika GSM2CLICK Reference Design 3

Applications:

Wireless Communication >

Wireless Systems

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

MikroElektronika GSM2CLICK-CLICK, GSM2CLICK, Evaluation Kit is a comprehensive development platform based on the Quectel M95 FA GSM Module. It is designed to help developers quickly and easily evaluate the features and capabilities of the GSM module. The kit includes a GSM2CLICK-CLICK board, a GSM2CLICK board, a Quectel M95 FA GSM Module, and a USB cable. The GSM2CLICK-CLICK board provides a wide range of peripherals, including a microphone, a speaker, a SIM card slot, a USB port, and a UART port. The GSM2CLICK board provides a USB port, a UART port, and a power supply. The Quectel M95 FA GSM Module is a quad-band GSM/GPRS module that supports data transfer speeds up to 85.6 kbps. The kit also includes a comprehensive set of software tools, including a GSM library, a GSM terminal, and a GSM modem. The GSM2CLICK-CLICK, GSM2CLICK, Evaluation Kit is an ideal solution for developers who need to quickly and easily evaluate the features and capabilities of the Quectel M95 FA GSM Module.