Share
MikroElektronika MIKROE-2334ATA6563 CLICK
Description
The MikroElektronika MIKROE-2334 ATA6563 CLICK Carries Board is a communications and telecom module based on the ATA6563 high-speed CAN transceiver. This board is designed to provide reliable and robust CAN communication for automotive applications. It features a low-power consumption, high-speed data transfer rate, and a wide operating temperature range. The board is also equipped with a CAN transceiver, a CAN bus connector, and a power supply connector. The ATA6563 CLICK Carries Board is a great choice for automotive applications that require reliable and robust CAN communication.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionCANbus
- Utilized IC / PartATA6563
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NKK Switches | SWITCH KEYLK 3POS SP3T 0.4VA 28V | 63 | BUY |


Product
Brand
Articles
Tools