web counter

MikroElektronika MIKROE-2379MCP2517FD CLICK

MikroElektronika MIKROE-2379 Reference Design 1
MikroElektronika MIKROE-2379 Reference Design 1
MikroElektronika MIKROE-2379 Reference Design 1
MikroElektronika MIKROE-2379 Reference Design 1

Applications:

Interface >

CAN Transceiver

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

MikroElektronika MIKROE-2379 MCP2517FD CLICK CAN Board Solution is a powerful and reliable CAN FD (Controller Area Network with Flexible Data-Rate) solution based on the MCP2517FD CAN FD controller and ATA6563 high-speed CAN transceiver. This board is designed to provide a robust and reliable communication solution for automotive, industrial, and other applications. It features a CAN FD controller with up to 8 Mbps data rate, and an ATA6563 high-speed CAN transceiver with up to 5 Mbps data rate. The board also includes a CAN FD transceiver, a CAN FD bus termination resistor, and a CAN FD bus connector. The board is designed to be used with MikroElektronika's mikroBUS™ socket, allowing for easy integration into existing systems. The board is also compatible with a wide range of development boards, making it an ideal solution for prototyping and development.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CANbus
  • Utilized IC / Part
    ATA6563, MCP2517FD
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR 2.8V 150MA 4UQFN24BUY
Microchip TechnologyIC REG LINEAR 1V 150MA 4UQFN0RFQ
Microchip TechnologyIC REG LINEAR 2V 150MA 4UQFN0RFQ
Microchip TechnologyIC REG LINEAR 1.2V 150MA 4UQFN6BUY
Microchip TechnologyIC REG LINEAR 1.8V 150MA 4UQFN46BUY
Microchip TechnologyIC REG LINEAR 4V 150MA 4UQFN0RFQ
Microchip TechnologyIC REG LINEAR 3V 150MA 4UQFN0RFQ