web counter

MikroElektronika MIKROE-2728EERAM 3.3V CLICK

MikroElektronika MIKROE-2728 Reference Design 5
MikroElektronika MIKROE-2728 Reference Design 1
MikroElektronika MIKROE-2728 Reference Design 2
MikroElektronika MIKROE-2728 Reference Design 3
MikroElektronika MIKROE-2728 Reference Design 4
MikroElektronika MIKROE-2728 Reference Design 5
MikroElektronika MIKROE-2728 Reference Design 1
MikroElektronika MIKROE-2728 Reference Design 1
MikroElektronika MIKROE-2728 Reference Design 2
MikroElektronika MIKROE-2728 Reference Design 3
MikroElektronika MIKROE-2728 Reference Design 4
MikroElektronika MIKROE-2728 Reference Design 5

Applications:

Data Storage >

EEPROM Memory

End Products:

Computers and PeripheralsSRAM Memory

ECAD Model:

Description

The MikroElektronika MIKROE-2728 EERAM 3.3V CLICK Board is a versatile memory solution for embedded systems. It is based on the 47L16 EERAM and 16 Kbit SRAM with EEPROM Backup, providing a reliable and low-power memory solution. The board is designed to be used with 3.3V logic and is compatible with a wide range of microcontrollers. It features a simple SPI interface, allowing for easy integration into existing systems. The board also includes a backup battery, ensuring that data is retained even when power is lost. The MIKROE-2728 is an ideal solution for applications requiring reliable and low-power memory solutions, such as computers and peripherals.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    EERAM
  • Utilized IC / Part
    47L16
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN POS ADJ 300MA 6TMLF31BUY